Anti-backlash spur gear with 220 teeth, 72 pitch, and 20° pressure angle, designed to reduce backlash in precision motion applications. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and features a clamp-type hub with a 0.2498 inch bore. The hub is secured by set screws and shares the same 0.104 inch face width as other variants in the series. The spring-loaded design uses 302 stainless steel springs in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9706A-Z7F220-P |
| Product Name | 72 DP, 220 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 220 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |