S9706A-Z7F170-P is a 72-pitch, 170-tooth anti-backlash spur gear with a 20° pressure angle and a 1/4 inch bore. It features a clamp-type hub, 303 stainless steel hub and springs, and a 2024-T4 or -T351 aluminum alloy gear, anodized before cutting. The gear has a pitch diameter of 2.3611 inches and an outer diameter of 2.389 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9706A-Z7F170-P |
| Product Name | 72 DP, 170 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 170 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |