Anti-backlash spur gears with 72 pitch and 20° pressure angle are available in 1/8, 3/16, and 1/4 inch bores, with pin or clamp hub styles. Gears are made of 303 stainless steel or 2024-T4/T351 aluminum alloy, anodized before cutting; hubs are 303 stainless steel; springs are 302 stainless steel in spring temper. The pin hub style codes are 2, 4, or 6, and clamp hub style codes are 3, 5, or 7. Tooth counts range from 100 to 220, with corresponding pitch diameters and outside diameters listed. No specification for a 100-tooth gear with clamp type and .2498 inch bore is explicitly provided, but the series supports the format and materials described.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9706A-Z7F100-P |
| Product Name | 72 DP, 100 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |