S9706A-Z7E190-P is an anti-backlash spur gear with 190 teeth, 64 pitch, and a 20° pressure angle, featuring a 1/4 inch bore, clamp-type hub, and 2024-T4 or -T351 aluminum alloy gear body anodized before cutting. The hub is secured by a set screw, and the spring is made of 302 stainless steel in spring temper. The gear has a pitch diameter of 2.9688 inches and an outside diameter of 3.000 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9706A-Z7E190-P |
| Product Name | 64 DP, 190 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 190 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |