Anti-backlash spur gear with 170 teeth, 64 diametral pitch, and 20° pressure angle, designed for precise motion control. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and features a clamp-type hub with a 0.2498 in. bore. The face width is 0.104 in., and the pitch diameter is 2.6563 in. with an outside diameter of 2.688 in. The hub is secured by set screws, and the spring elements are made from 302 stainless steel in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9706A-Z7E170-P |
| Product Name | 64 DP, 170 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 170 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |