The S9706A-Z7E150AP is an anti-backlash spur gear with 150 teeth and a 20° pressure angle, designed to reduce axial play in precision mechanical systems. It has a 0.2498 inch (1/4 inch) bore, clamp-type hub, and is made from 2024-T4 or -T351 aluminum alloy anodized before cutting. The gear has a pitch diameter of 2.3438 inches and an outer diameter of 2.375 inches. The hub is secured by a set screw, and the spring is made from 302 stainless steel in spring temper. The face width is 0.104 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9706A-Z7E150AP |
| Product Name | 64 DP, 150 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 150 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |