S9706A-Z7E128AP is an anti-backlash spur gear with 128 teeth, 64 pitch, and a 20° pressure angle, designed to reduce play in gear trains. It features a clamp-type hub with a 0.2000 inch bore diameter, made from 2024-T4 or T351 aluminum alloy, anodized before cutting. The gear has a face width of 0.104 inch and an outside diameter of 2.031 inches. The hub is secured with a set screw and the spring is composed of 302 stainless steel in spring temper. The gear is constructed to meet the 64 pitch standard and is part of a series offering interchangeable bore sizes and hub styles.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9706A-Z7E128AP |
| Product Name | 64 DP, 128 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 128 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |