Anti-backlash spur gear with 128 teeth and a 0.2498 inch bore, designed for 64 pitch and 20° pressure angle. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and uses a clamp-type hub with a 0.312 inch hub diameter. The spring and hub are constructed from 302 and 303 stainless steel, respectively. Pitch diameter is 2.0000 inches and outside diameter is 2.031 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9706A-Z7E128-P |
| Product Name | 64 DP, 128 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 128 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |