Anti-backlash spur gear with 125 teeth, 48 pitch, and 20° pressure angle, available in 303 stainless steel with a 0.2498 inch (1/4 inch) bore, and clamp-type hub (code 7). Face width is 0.104 inch. Hub style options include pin or clamp types, with clamp types secured by set screws. Gears are machined from 303 stainless steel or 2024-T4/-T351 anodized aluminum alloy. Pitch diameter is 2.6042 inches and outer diameter is 2.646 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9706A-Z7D125AP |
| Product Name | 48 DP, 125 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 125 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |