Anti-backlash spur gear with 105 teeth, 48 pitch, and 20° pressure angle, designed for minimized backlash in precision motion systems. Comes with a 0.1873 in (3/16 in) bore, clamp-type hub, and 303 stainless steel gear and hub material. Features a 1.9792 in pitch diameter, 2.021 in outer diameter, and a 0.104 in face width. Springs are made from 302 stainless steel in spring temper. Available in anodized 2024-T4 or T351 aluminum alloy as an alternative material option.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9706A-Z7D105AP |
| Product Name | 48 DP, 105 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 105 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |