The S9706A-Z7D095-P is an anti-backlash spur gear with 95 teeth, 48 pitch, and a 20° pressure angle, designed to minimize gear backlash in precision applications. It features a 0.1873 inch (3/16 inch) bore, clamp-type hub, and is made from 303 stainless steel for the gear and hub, with 302 stainless steel springs in spring temper. The gear has a pitch diameter of 1.9792 inches and an outer diameter of 2.021 inches. The face width is 0.104 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9706A-Z7D095-P |
| Product Name | 48 DP, 95 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 95 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |