Anti-backlash spur gear with 90 teeth, 48 diametral pitch, and 20° pressure angle, designed to minimize backlash in precision drivetrains. Available in 303 stainless steel with a 0.1873 in (3/16 in) bore, and clamp-type hub. Face width is 0.104 in. Pitch diameter is 1.8750 in, outside diameter is 1.917 in. Springs and hubs are 302 and 303 stainless steel respectively.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9706A-Z7D090-P |
| Product Name | 48 DP, 90 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 90 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |