Anti-backlash spur gears with 48 pitch and 20° pressure angle are available in 303 stainless steel gear teeth and 302 stainless steel springs, with 303 stainless steel hubs in pin or clamp styles. The pin type hubs accept 1/8, 3/16, or 1/4 inch bores with corresponding codes 3, 4, or 6, while clamp type hubs use codes 3, 5, or 7. Gears are stocked for tooth counts from 65 to 144, with pitch diameters and outside diameters determined by the number of teeth. The face width is 0.104 inch, and bore dimensions are controlled to +0.0005/-0.0000 inch tolerance.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9706A-Z7D072AP |
| Product Name | 48 DP, 72 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |