S9706A-Z7D072-P is a 48 pitch anti-backlash spur gear with 72 teeth, a 0.2498 inch (1/4 inch) bore, and a clamp-type hub. The gear is made of 303 stainless steel with a 20° pressure angle and an .104 inch face width. The hub style uses a set screw for clamping, and the spring material is 302 stainless steel in spring temper. The pitch diameter is 1.5000 inches and the outside diameter is 1.542 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9706A-Z7D072-P |
| Product Name | 48 DP, 72 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |