Anti-backlash spur gear with 140 teeth, 72 pitch, and 20° pressure angle, featuring a 0.2498 in. (1/4 in.) bore, pin-type hub, and gear material of 2024-T4 or -T351 aluminum alloy anodized before cutting, with 303 stainless steel hub and 302 stainless steel spring. Face width is 0.104 in., pitch diameter is 1.9444 in., and outside diameter is 1.972 in.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9706A-Z6F140AP |
| Product Name | 72 DP, 140 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 140 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |