Anti-backlash spur gear with 120 teeth, 72 pitch, and 20° pressure angle, designed to eliminate backlash in precision motion applications. Features a 1/4 inch bore, pin-type hub, and is made from 2024-T4 or T351 aluminum alloy, anodized before cutting. The gear has a face width of 0.104 inch and backlash compensation provided by 302 stainless steel springs. Hub style and bore size are fixed per configuration, with pitch diameter 1.6667 inch and outer diameter 1.694 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9706A-Z6F120AP |
| Product Name | 72 DP, 120 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 120 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |