Anti-backlash spur gear with 130 teeth, 64 pitch, and 20° pressure angle, designed to reduce backlash in precision motion applications. Available in clamp type with a 1/4 inch bore, constructed from 2024-T4 or -T351 aluminum alloy anodized before cutting, with a 303 stainless steel hub and 302 stainless steel spring. Face width is 0.104 inch, pitch diameter is 2.0313 inches, and outside diameter is 2.063 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9706A-Z6E130-P |
| Product Name | 64 DP, 130 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 130 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |