S9706A-Z6D120-P is a 48-pitch, 120-tooth anti-backlash spur gear with a 0.2498 inch (1/4 inch) bore, pin-type hub, and 303 stainless steel gear teeth. It has a 20° pressure angle, a 2.5000-inch pitch diameter, a 2.542-inch outer diameter, and a 0.104-inch face width. The hub is made of 303 stainless steel with 302 stainless steel springs in spring temper. The gear is designed for backlash-free operation and complies with AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9706A-Z6D120-P |
| Product Name | 48 DP, 120 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 120 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |