Anti-backlash spur gear with 115 teeth, 48 pitch, and 20° pressure angle, made of 303 stainless steel with a 0.2498 in. bore, available in pin type configuration. The gear has a pitch diameter of 2.3958 in. and an outer diameter of 2.438 in. The hub is 303 stainless steel with a 302 stainless steel spring, and the gear is anodized before cutting for aluminum alloy variants. The part is designed for inch-based applications with .104 in. face width and supports 1/8, 3/16, and 1/4 in. bore sizes.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9706A-Z6D115AP |
| Product Name | 48 DP, 115 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 115 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |