S9706A-Z6D105-P is a 48 diametral pitch, 105-tooth anti-backlash spur gear with a 0.2498 inch (1/4 inch) bore, pin-type hub, and 20° pressure angle. The gear is made of 303 stainless steel, and the spring is 302 stainless steel in spring temper. The hub style is pin type, and the face width is 0.104 inch. The pitch diameter is 2.1875 inches, and the outside diameter is 2.229 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9706A-Z6D105-P |
| Product Name | 48 DP, 105 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 105 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |