Anti-backlash spur gear with 85 teeth, 48 pitch, and 20° pressure angle, designed to minimize backlash in precision motion applications. Features a .1873 inch (3/16) bore, 1.7708 inch pitch diameter, and 1.813 inch outer diameter. Constructed with 303 stainless steel gear and hub, and 302 stainless steel spring. Mounted with pin-type hub style. Face width is 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9706A-Z6D085-P |
| Product Name | 48 DP, 85 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 85 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |