Anti-backlash spur gear with 84 teeth, 48 pitch, and 20° pressure angle, designed to eliminate gear play in precision applications. Available in 303 stainless steel with a .2498 inch (1/4 inch) bore, mounted via pin type hub. Face width is 0.104 inch. Hub style and bore size are specified by the part number suffix; this variant uses pin type hub code 6. Gears are made from 303 stainless steel; springs and hubs are also 303 stainless steel. Anodized 2024-T4 or T351 aluminum alloy is available as an alternative material. Pitch diameter is 1.7500 inch, outside diameter is 1.792 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9706A-Z6D084AP |
| Product Name | 48 DP, 84 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 84 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |