S9706A-Z6D084-P is an anti-backlash spur gear with 84 teeth, 48 pitch, and a 20° pressure angle, designed to eliminate play in gear trains. It features a .1873 in (3/16 in) bore, a pin-type hub, and is made from 303 stainless steel. The gear has a face width of .104 in, an operating pitch diameter of 1.7500 in, and an outside diameter of 1.792 in. The spring and hub are also constructed from 302 and 303 stainless steel, respectively.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9706A-Z6D084-P |
| Product Name | 48 DP, 84 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 84 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |