Anti-backlash spur gear with 360 teeth, 120 diametral pitch, and 20° pressure angle, featuring a 3/16 inch bore and clamp-type hub. Constructed with 303 stainless steel gears and springs, the gear has a pitch diameter of 3.0000 inches and an outer diameter of 3.017 inches. The hub style is clamp type, designated as code 5, and the material code indicates 303 stainless steel for the gear.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z5J360AP |
| Product Name | 120 DP, 360 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 360 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |