Anti-backlash spur gear with 350 teeth, 120 diametral pitch, and 20° pressure angle, available in 303 stainless steel with a clamp-type hub (code 5) and a 0.1873 inch (3/16 inch) bore. The gear has a pitch diameter of 2.9167 inches and an outside diameter of 2.933 inches. Designed for applications requiring minimized backlash, it uses 302 stainless steel springs and 303 stainless steel hubs. The hub style is clamp type, and the gear is machined from material specified in the catalog.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z5J350AP |
| Product Name | 120 DP, 350 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 350 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |