Anti-backlash spur gear with 280 teeth, 120 diametral pitch, and 20° pressure angle, designed for precision motion control. Constructed from 303 stainless steel with a clamp-type hub (code 5), 0.1873 inch (3/16 inch) bore, 2.3333 inch pitch diameter, and 2.350 inch outer diameter. Features 0.104 inch face width and uses 302 stainless steel spring elements. Material is 303 stainless steel for gears and hubs, with springs in spring temper condition. Hubs are clamp type, compatible with set screws as specified.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z5J280AP |
| Product Name | 120 DP, 280 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 280 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |