The S9704A-Z5J230-P is an anti-backlash spur gear with 230 teeth, a 20° pressure angle, and a 3/16 inch bore, designed for precise motion control. It features a clamp-type hub with a 0.250 inch outside diameter and a 1.9167 inch pitch diameter. The gear is made from 303 stainless steel, with a 0.104 inch face width and 120 diametral pitch. The hub is secured by set screws, and the spring is made from 302 stainless steel in spring temper. The gear is machined from fully anodized 2024-T4 or -T351 aluminum alloy or 303 stainless steel, as specified for this series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z5J230-P |
| Product Name | 120 DP, 230 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 230 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |