Stock Drive Products & Sterling Instrument - SDP/SI 96 DP, 240 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9704A-Z5H240-P

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Anti-backlash spur gear with 240 teeth, 96 pitch, and 20° pressure angle, made from 303 stainless steel with a pin-type hub and a 0.2498 inch bore. The gear has a pitch diameter of 2.5000 inches and an outer diameter of 2.521 inches, with face width of 0.104 inches. Springs and hubs are also made of 302 and 303 stainless steel respectively. Available with pin or clamp hub styles, this variant uses the pin type.

Datasheet Summary
Powered by GS/AI

Anti-backlash spur gear with 240 teeth, 96 pitch, and 20° pressure angle, made from 303 stainless steel with a pin-type hub and a 0.2498 inch bore. The gear has a pitch diameter of 2.5000 inches and an outer diameter of 2.521 inches, with face width of 0.104 inches. Springs and hubs are also made of 302 and 303 stainless steel respectively. Available with pin or clamp hub styles, this variant uses the pin type.

Suppliers

Company
Product
Description
Supplier Links
96 DP, 240 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9704A-Z5H240-P - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
96 DP, 240 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9704A-Z5H240-P
96 DP, 240 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9704A-Z5H240-P
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9704A-Z5H240-P
Product Name 96 DP, 240 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 240
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

48 D.P., 9 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y48009 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 9
Design English
View Details
Module 0.4, 90 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04090 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 90
Design Metric
View Details
24 D.P., 11 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N24011 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 11
Design English
View Details
24 D.P., 52 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24052 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 52
Design English
View Details