Anti-backlash spur gear with 190 teeth, 80 pitch, and 20° pressure angle, featuring a 0.1873 in. bore and clamp-type hub, made from 303 stainless steel. The gear has a pitch diameter of 2.3750 in. and an outer diameter of 2.400 in. The hub style is clamp type, as designated by code 5. Springs and hubs are also 303 stainless steel, with springs in spring temper. The gear is manufactured to AGMA 10 quality standards and has a 0.104 in. face width.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z5G190-P |
| Product Name | 80 DP, 190 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 190 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |