Anti-backlash spur gear with 180 teeth, 80 pitch, and 20° pressure angle, designed to eliminate gear backlash in precision applications. Features a .1873 inch (3/16) bore, clamp-type hub (code 5), and 303 stainless steel gear body. Has a pitch diameter of 2.2500 inches and an outside diameter of 2.275 inches. Spring-activated design uses 302 stainless steel springs for constant tooth contact. Compatible with pin or clamp hub styles, this variant uses a clamp hub secured by a set screw. Manufactured to AGMA 10 quality standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z5G180AP |
| Product Name | 80 DP, 180 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 180 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |