Anti-backlash spur gears with 80 pitch and 20° pressure angle, available in 303 stainless steel or anodized 2024-T4/T351 aluminum alloy gears, with 303 stainless steel hubs and 302 stainless steel springs. Hub styles are pin type or clamp type, with bore sizes of 1/8 inch, 3/16 inch, or 1/4 inch. Teeth counts range from 100 to 240, with corresponding pitch diameters and outside diameters as specified. Clamp-type hubs use a set screw and are coded 3, 5, or 7 for bore sizes 1/8, 3/16, and 1/4 inch respectively. Pin-type hubs are coded 2, 4, or 6 for the same bore sizes.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z5G145AP |
| Product Name | 80 DP, 145 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 145 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |