Anti-backlash spur gear with 120 teeth, 80 pitch, and 20° pressure angle, featuring a 0.1873 inch (3/16) bore and clamp-type hub. Constructed with 303 stainless steel gears and 302 stainless steel springs. Face width is 0.104 inch. Pitch diameter is 1.5000 inch and outer diameter is 1.525 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z5G120-P |
| Product Name | 80 DP, 120 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 120 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |