The S9704A-Z5F220-P is a 72-pitch, 220-tooth anti-backlash spur gear with a 20° pressure angle and a 3/16 inch bore, manufactured from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and using a clamp-type hub. It has a pitch diameter of 3.0556 inches and an outside diameter of 3.083 inches. The gear teeth are cut from aluminum alloy, the hub is fixed by set screws, and the anti-backlash mechanism employs a 302 stainless steel spring. The gear complies with AGMA 10 quality standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z5F220-P |
| Product Name | 72 DP, 220 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 220 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |