Anti-backlash spur gear with 190 teeth, 72 pitch, and 20° pressure angle, designed to minimize backlash in precision motion applications. The gear has a 3/16 inch bore, clamp-type hub, and is made of 2024-T4 or -T351 aluminum alloy, anodized before cutting. Hub style code 5 indicates clamp type, and the part has a pitch diameter of 2.6389 inches and an outer diameter of 2.667 inches. Face width is 0.104 inches. Springs and hubs are made of 302 and 303 stainless steel, respectively.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z5F190-P |
| Product Name | 72 DP, 190 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 190 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |