Anti-backlash spur gear with 180 teeth, 72 diametral pitch, and 20° pressure angle, designed to reduce backlash in precision motion systems. The gear has a 3/16-inch bore, clamp-type hub, and is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting. The hub features a 0.437-inch diameter, 0.104-inch face width, and is secured with a set screw. Pitch diameter is 2.5000 inches, outside diameter is 2.528 inches, consistent with the 72-pitch series that includes 180-tooth variants.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z5F180-P |
| Product Name | 72 DP, 180 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 180 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |