Anti-backlash spur gear with 144 teeth, 72 pitch, and 20° pressure angle, featuring a 3/16 inch bore and clamp-type hub. Constructed from 2024-T4 or -T351 aluminum alloy, anodized before cutting, with a 303 stainless steel hub and 302 stainless steel spring. Face width is 0.104 inches. Pitch diameter is 2.0000 inches and outside diameter is 2.028 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z5F144AP |
| Product Name | 72 DP, 144 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 144 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |