Anti-backlash spur gear with 120 teeth, 72 diametral pitch, and 20° pressure angle, designed to minimize backlash in precision motion applications. Made from 2024-T4 or T351 aluminum alloy, anodized before cutting, with a 303 stainless steel hub and 302 stainless steel spring. Features a clamp-type hub with 0.1873 in. (3/16 in.) bore and 0.250 in. hub diameter. Pitch diameter is 1.6667 in., outside diameter is 1.694 in., and face width is 0.104 in.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z5F120AP |
| Product Name | 72 DP, 120 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 120 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |