Anti-backlash spur gear with 110 teeth, 72 diametral pitch, and 20° pressure angle, designed to reduce backlash in precision applications. Features a 3/16-inch bore (0.1873 inch), clamp-type hub, and is made from 2024-T4 or -T351 aluminum alloy anodized before cutting. Pitch diameter is 1.5278 inches, outside diameter is 1.556 inches, and face width is 0.104 inch. Hub style is clamp type (Code 5), and spring material is 302 stainless steel in spring temper. Hub and gear materials conform to the specified alloys, with set screw provided for clamp attachment.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z5F110AP |
| Product Name | 72 DP, 110 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 110 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |