Anti-backlash spur gear with 190 teeth, 64 pitch, and 20° pressure angle, featuring a 3/16-inch bore and clamp-type hub. Made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, with a 1.04-inch face width. The gear has a pitch diameter of 2.9688 inches and an outside diameter of 3.000 inches. Hub style is clamp type, code 5, and spring material is 302 stainless steel in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z5E190AP |
| Product Name | 64 DP, 190 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 190 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |