S9704A-Z5E180AP is an anti-backlash spur gear with 180 teeth and a 64 pitch, designed to minimize gear backlash in precision applications. It has a 0.2498 inch (1/4 inch) bore, clamp-type hub, and is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting. The gear has a 20° pressure angle, a face width of 0.104 inch, and an outside diameter of 2.844 inches. It complies with AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z5E180AP |
| Product Name | 64 DP, 180 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 180 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |