Anti-backlash spur gear with 140 teeth, 64 pitch, and 20° pressure angle, featuring a clamp-type hub with a 3/16 inch bore and 2024-T4 or -T351 aluminum alloy gear body, anodized before cutting. The hub utilizes a clamp-style design with a set screw, and the spring is made of 302 stainless steel in spring temper. Face width is 0.104 inches, pitch diameter is 2.1875 inches, and outside diameter is 2.219 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z5E140-P |
| Product Name | 64 DP, 140 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 140 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |