Anti-backlash spur gear with 144 teeth, 48 diametral pitch, and 20° pressure angle, made from 303 stainless steel with a pin-type hub and 0.2498 in. bore. The gear has a pitch diameter of 3.0000 in. and an outside diameter of 3.042 in., with a face width of 0.104 in. The hub style is pin type, and the spring and hub materials are 302 and 303 stainless steel, respectively. The gear is anodized before cutting if made from 2024-T4 or -T351 aluminum alloy, but this variant uses stainless steel.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z5D144-P |
| Product Name | 48 DP, 144 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 144 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |