Anti-backlash spur gear with 110 teeth, 48 pitch, and 20° pressure angle, designed for precision motion control. Features a 0.2498 in. (1/4 in.) bore, stainless steel gear and hub, and 302 stainless steel spring. Mounting style is clamp type with a 0.312 in. hub diameter. Gear material is 303 stainless steel. Overall outer diameter is 2.333 in. and pitch diameter is 2.2917 in.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z5D110AP |
| Product Name | 48 DP, 110 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 110 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |