S9704A-Z5D085AP is an anti-backlash spur gear with 85 teeth, 48 pitch, and a 20° pressure angle, designed for precision motion control. The gear is made of 303 stainless steel with a .1873 inch (3/16) bore, and features a clamp-type hub (Code 5) with a 0.250 inch diameter. The face width is 0.104 inch, and the pitch diameter is 1.7708 inches with an outside diameter of 1.813 inches. The hub is secured by a set screw, and the spring mechanism is made of 302 stainless steel in spring temper. The gear is anodized before cutting for improved wear resistance.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z5D085AP |
| Product Name | 48 DP, 85 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 85 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |