Anti-backlash spur gear with 310 teeth, 120 pitch, and 20° pressure angle, made from 303 stainless steel, featuring a 0.1873 inch bore and clamp-type hub. Face width is 0.104 inch. Gears are anodized before cutting for aluminum alloys, with 302 stainless steel springs. Hub style is clamp type (code 4), compatible with set screw mounting.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z4J310AP |
| Product Name | 120 DP, 310 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 310 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |