Anti-backlash spur gear with 300 teeth, 120 pitch, and 20° pressure angle, made from 303 stainless steel, featuring a 3/16 inch bore and clamp-type hub. Face width is 0.104 inch, and the pitch diameter is 2.5000 inches with an outer diameter of 2.517 inches. Springs and hubs are also 303 stainless steel, with 302 stainless steel springs in spring temper. Designed for applications requiring minimal backlash in mechanical power transmission systems.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z4J300-P |
| Product Name | 120 DP, 300 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 300 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |