Anti-backlash spur gear with 290 teeth, 120 diametral pitch, and 20° pressure angle, designed to eliminate gear play in precision applications. Features a 0.1873 inch (3/16 inch) bore, clamp-type hub, and is constructed with 303 stainless steel gears and 302 stainless steel springs. Face width is 0.104 inch, with pitch diameter of 2.4167 inches and outer diameter of 2.433 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z4J290AP |
| Product Name | 120 DP, 290 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 290 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |