An anti-backlash spur gear with 230 teeth, a 1/8 inch bore, and a 20° pressure angle, manufactured from 303 stainless steel with a clamp-type hub and anodized 2024-T4 or -T351 aluminum alloy gears. The gear has a pitch diameter of 1.9167 inches and an outer diameter of 1.933 inches, designed for low backlash applications. The hub style is clamp type with a 5 code designation, and the gear includes a set screw for secure mounting. The spring and hub materials are 302 stainless steel in spring temper and 303 stainless steel, respectively.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z4J230AP |
| Product Name | 120 DP, 230 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 230 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |