Anti-backlash spur gear with 220 teeth, 120 pitch, and 20° pressure angle, designed to minimize backlash in precision applications. Features a 3/16-inch bore (0.1873 inch), clamp-type hub, and 303 stainless steel gear material. Face width is 0.104 inch, with pitch diameter of 1.8333 inch and outside diameter of 1.850 inch. Springs and hubs are also 303 stainless steel, with 302 stainless steel springs in spring temper. Compatible with pin or clamp hub styles as specified.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z4J220-P |
| Product Name | 120 DP, 220 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 220 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |