Anti-backlash spur gear with 170 teeth, 120 diametral pitch, and 20° pressure angle, available in .1873 inch (3/16 inch) bore with clamp-type hub. Constructed from 303 stainless steel gear and hub with 302 stainless steel spring, designed for minimal backlash in power transmission applications. Face width is .104 inch. Physical dimensions include pitch diameter of 1.4167 inches and outside diameter of 1.433 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z4J170-P |
| Product Name | 120 DP, 170 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 170 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |